3M Dual Lock SJ3540 black hook & loop tape comes in a 1/2 in width, 50 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, UV-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 021200-65811 |
| Product Name | 3M Dual Lock SJ3540 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 1/2 in Width x 50 yd Length - 65811 |
| Color | Black |