3M 3M Dual Lock SJ3440 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 1/2 in Width x 50 yd Length - 65807 70070521011

Description
3M Dual Lock SJ3440 black hook & loop tape comes in a 1/2 in width, 50 yd length and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is a non-adhesive based hook & loop tape.
Description
3M Dual Lock SJ3440 black hook & loop tape comes in a 1/2 in width, 50 yd length and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is a non-adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock SJ3440 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 1/2 in Width x 50 yd Length - 65807 - 021200-65807 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock SJ3440 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 1/2 in Width x 50 yd Length - 65807
021200-65807
3M Dual Lock SJ3440 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 1/2 in Width x 50 yd Length - 65807 021200-65807
3M Dual Lock SJ3440 black hook & loop tape comes in a 1/2 in width, 50 yd length and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is a non-adhesive based hook & loop tape.

3M Dual Lock SJ3440 black hook & loop tape comes in a 1/2 in width, 50 yd length and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is a non-adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-65807
Product Name 3M Dual Lock SJ3440 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 1/2 in Width x 50 yd Length - 65807
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyimide High Temperature Masking Discs - PMIDE-DOT-.562 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details