3M 3M Dual Lock SJ3560 Clear Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 3 in Width x 50 yd Length - 65658 70070520583

Description
3M Dual Lock SJ3560 clear hook & loop tape comes in a 3 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +220 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.
Description
3M Dual Lock SJ3560 clear hook & loop tape comes in a 3 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +220 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock SJ3560 Clear Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 3 in Width x 50 yd Length - 65658 - 021200-65658 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock SJ3560 Clear Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 3 in Width x 50 yd Length - 65658
021200-65658
3M Dual Lock SJ3560 Clear Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 3 in Width x 50 yd Length - 65658 021200-65658
3M Dual Lock SJ3560 clear hook & loop tape comes in a 3 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +220 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

3M Dual Lock SJ3560 clear hook & loop tape comes in a 3 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +220 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-65658
Product Name 3M Dual Lock SJ3560 Clear Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 3 in Width x 50 yd Length - 65658
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.8740 inches (22.2 mm)
Carrier / Backing Polyester
View Details