3M 3M Scotchmate SJ3571 Black Hook & Loop Tape - Loop - 2 in Width x 50 yd Length - 87297 70070457836

Description
3M Scotchmate SJ3571 black hook & loop tape comes in a 2 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is plasticizer-resistan t, UV-resistant.
Description
3M Scotchmate SJ3571 black hook & loop tape comes in a 2 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is plasticizer-resistan t, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3571 Black Hook & Loop Tape - Loop - 2 in Width x 50 yd Length - 87297 - 021200-87297 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3571 Black Hook & Loop Tape - Loop - 2 in Width x 50 yd Length - 87297
021200-87297
3M Scotchmate SJ3571 Black Hook & Loop Tape - Loop - 2 in Width x 50 yd Length - 87297 021200-87297
3M Scotchmate SJ3571 black hook & loop tape comes in a 2 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is plasticizer-resistan t, UV-resistant.

3M Scotchmate SJ3571 black hook & loop tape comes in a 2 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is plasticizer-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-87297
Product Name 3M Scotchmate SJ3571 Black Hook & Loop Tape - Loop - 2 in Width x 50 yd Length - 87297
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Polyester High Temperature Masking Discs - POLY-DOT-1.00 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details