3M 3M Safety Walk 7740 Gray Anti-Slip Tape - 2 in Width x 60 ft Length - 59507 70070432540

Description
3M Safety Walk 7740 gray anti-slip tape comes in a 2 in width, 60 ft length and is packaged 1 per roll. This product is a single-sided adhesive anti-slip tape.
Description
3M Safety Walk 7740 gray anti-slip tape comes in a 2 in width, 60 ft length and is packaged 1 per roll. This product is a single-sided adhesive anti-slip tape.

Suppliers

Company
Product
Description
Supplier Links
3M Safety Walk 7740 Gray Anti-Slip Tape - 2 in Width x 60 ft Length - 59507 - 051131-59507 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety Walk 7740 Gray Anti-Slip Tape - 2 in Width x 60 ft Length - 59507
051131-59507
3M Safety Walk 7740 Gray Anti-Slip Tape - 2 in Width x 60 ft Length - 59507 051131-59507
3M Safety Walk 7740 gray anti-slip tape comes in a 2 in width, 60 ft length and is packaged 1 per roll. This product is a single-sided adhesive anti-slip tape.

3M Safety Walk 7740 gray anti-slip tape comes in a 2 in width, 60 ft length and is packaged 1 per roll. This product is a single-sided adhesive anti-slip tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-59507
Product Name 3M Safety Walk 7740 Gray Anti-Slip Tape - 2 in Width x 60 ft Length - 59507
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Polyester High Temperature Masking Tape - MCT-620-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details