3M 3M Scotchmate SJ3522 White Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 1 in Width x 50 yd Length - 86406 70070429371

Description
3M Scotchmate SJ3522 white hook & loop tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +158 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t, UV-resistant.
Description
3M Scotchmate SJ3522 white hook & loop tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +158 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3522 White Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 1 in Width x 50 yd Length - 86406 - 021200-86406 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3522 White Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 1 in Width x 50 yd Length - 86406
021200-86406
3M Scotchmate SJ3522 White Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 1 in Width x 50 yd Length - 86406 021200-86406
3M Scotchmate SJ3522 white hook & loop tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +158 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t, UV-resistant.

3M Scotchmate SJ3522 white hook & loop tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +158 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-86406
Product Name 3M Scotchmate SJ3522 White Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 1 in Width x 50 yd Length - 86406
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Foil/Glass Tape - 407 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Aluminum
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details