3M 3M Scotchmate SJ3419FR Black Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 1.5 in Width x 50 yd Length - 86376 70070428878

Description
3M Scotchmate SJ3419FR black hook & loop tape comes in a 1.5 in width, 50 yd length and is packaged 8 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.
Description
3M Scotchmate SJ3419FR black hook & loop tape comes in a 1.5 in width, 50 yd length and is packaged 8 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3419FR Black Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 1.5 in Width x 50 yd Length - 86376 - 021200-86376 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3419FR Black Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 1.5 in Width x 50 yd Length - 86376
021200-86376
3M Scotchmate SJ3419FR Black Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 1.5 in Width x 50 yd Length - 86376 021200-86376
3M Scotchmate SJ3419FR black hook & loop tape comes in a 1.5 in width, 50 yd length and is packaged 8 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.

3M Scotchmate SJ3419FR black hook & loop tape comes in a 1.5 in width, 50 yd length and is packaged 8 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-86376
Product Name 3M Scotchmate SJ3419FR Black Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 1.5 in Width x 50 yd Length - 86376
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Fasson Sealant Tape - 0821 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Aluminum/Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details