3M 3M Dual Lock SJ3442 Black Hook & Loop Tape - Mushroom Hook with 170 stems/in Stem Count - 1/2 in Width x 50 yd Length - 86370 70070428811

Description
3M Dual Lock SJ3442 black hook & loop tape comes in a 1/2 in width, 50 yd length and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 170 stems/in. This is a non-adhesive based hook & loop tape.
Description
3M Dual Lock SJ3442 black hook & loop tape comes in a 1/2 in width, 50 yd length and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 170 stems/in. This is a non-adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock SJ3442 Black Hook & Loop Tape - Mushroom Hook with 170 stems/in Stem Count - 1/2 in Width x 50 yd Length - 86370 - 021200-86370 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock SJ3442 Black Hook & Loop Tape - Mushroom Hook with 170 stems/in Stem Count - 1/2 in Width x 50 yd Length - 86370
021200-86370
3M Dual Lock SJ3442 Black Hook & Loop Tape - Mushroom Hook with 170 stems/in Stem Count - 1/2 in Width x 50 yd Length - 86370 021200-86370
3M Dual Lock SJ3442 black hook & loop tape comes in a 1/2 in width, 50 yd length and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 170 stems/in. This is a non-adhesive based hook & loop tape.

3M Dual Lock SJ3442 black hook & loop tape comes in a 1/2 in width, 50 yd length and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 170 stems/in. This is a non-adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-86370
Product Name 3M Dual Lock SJ3442 Black Hook & Loop Tape - Mushroom Hook with 170 stems/in Stem Count - 1/2 in Width x 50 yd Length - 86370
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Double Linered Transfer Tape - 3043 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details