3M 3M Dual Lock MP3551/52 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 5 yd Length - 06484 70070415990

Description
3M Dual Lock MP3551/52 black hook & loop tape comes in a 1 in width, 5 yd length, uses an acrylic adhesive and is packaged 1 pack per inner, 5 per case. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t, UV-resistant.
Description
3M Dual Lock MP3551/52 black hook & loop tape comes in a 1 in width, 5 yd length, uses an acrylic adhesive and is packaged 1 pack per inner, 5 per case. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock MP3551/52 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 5 yd Length - 06484 - 051131-06484 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock MP3551/52 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 5 yd Length - 06484
051131-06484
3M Dual Lock MP3551/52 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 5 yd Length - 06484 051131-06484
3M Dual Lock MP3551/52 black hook & loop tape comes in a 1 in width, 5 yd length, uses an acrylic adhesive and is packaged 1 pack per inner, 5 per case. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t, UV-resistant.

3M Dual Lock MP3551/52 black hook & loop tape comes in a 1 in width, 5 yd length, uses an acrylic adhesive and is packaged 1 pack per inner, 5 per case. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-06484
Product Name 3M Dual Lock MP3551/52 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 5 yd Length - 06484
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

UHMW Tape - 2302-5R - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Tape
Thickness 0.0065 inches (0.1651 mm)
Adhesive Polyolefin
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details