3M 3M 8671 Clear Aerospace Tape - 12 in Width - 0.014 in Thick - 67202 70070152445

Description
3M 8671 clear aerospace tape comes in a 12 in width, uses an acrylic adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 80 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: ASTM D 882.
Description
3M 8671 clear aerospace tape comes in a 12 in width, uses an acrylic adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 80 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: ASTM D 882.

Suppliers

Company
Product
Description
Supplier Links
3M 8671 Clear Aerospace Tape - 12 in Width - 0.014 in Thick - 67202 - 021200-67202 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8671 Clear Aerospace Tape - 12 in Width - 0.014 in Thick - 67202
021200-67202
3M 8671 Clear Aerospace Tape - 12 in Width - 0.014 in Thick - 67202 021200-67202
3M 8671 clear aerospace tape comes in a 12 in width, uses an acrylic adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 80 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: ASTM D 882.

3M 8671 clear aerospace tape comes in a 12 in width, uses an acrylic adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 80 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: ASTM D 882.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-67202
Product Name 3M 8671 Clear Aerospace Tape - 12 in Width - 0.014 in Thick - 67202
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Urethane Foam Tape - 4016 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0625 inches (1.59 mm)
Adhesive PU - Polyurethane
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details