3M 3M 8671 Clear Aerospace Tape - 6 in Width - 0.014 in Thick - 67201 70070152437

Description
3M 8671 clear aerospace tape comes in a 6 in width, uses an acrylic adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 80 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: ASTM D 882.
Description
3M 8671 clear aerospace tape comes in a 6 in width, uses an acrylic adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 80 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: ASTM D 882.

Suppliers

Company
Product
Description
Supplier Links
3M 8671 Clear Aerospace Tape - 6 in Width - 0.014 in Thick - 67201 - 021200-67201 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8671 Clear Aerospace Tape - 6 in Width - 0.014 in Thick - 67201
021200-67201
3M 8671 Clear Aerospace Tape - 6 in Width - 0.014 in Thick - 67201 021200-67201
3M 8671 clear aerospace tape comes in a 6 in width, uses an acrylic adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 80 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: ASTM D 882.

3M 8671 clear aerospace tape comes in a 6 in width, uses an acrylic adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 80 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: ASTM D 882.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-67201
Product Name 3M 8671 Clear Aerospace Tape - 6 in Width - 0.014 in Thick - 67201
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil Tape - 3369 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0011 inches (0.0279 mm)
Adhesive Aluminum
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details