3M 3M Dual Lock SJ3481 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 48 in Length - 67014 70070115004

Description
3M Dual Lock SJ3481 black hook & loop tape comes in a 1 in width, 48 in length and is packaged 40 boxes per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is a non-adhesive based hook & loop tape.
Description
3M Dual Lock SJ3481 black hook & loop tape comes in a 1 in width, 48 in length and is packaged 40 boxes per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is a non-adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock SJ3481 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 48 in Length - 67014 - 021200-67014 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock SJ3481 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 48 in Length - 67014
021200-67014
3M Dual Lock SJ3481 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 48 in Length - 67014 021200-67014
3M Dual Lock SJ3481 black hook & loop tape comes in a 1 in width, 48 in length and is packaged 40 boxes per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is a non-adhesive based hook & loop tape.

3M Dual Lock SJ3481 black hook & loop tape comes in a 1 in width, 48 in length and is packaged 40 boxes per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is a non-adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-67014
Product Name 3M Dual Lock SJ3481 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 48 in Length - 67014
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Strength Transfer Splicing Tape - 065 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0021 inches (0.0533 mm)
Peel 1.5 lbs/in (2.63 N/cm)
View Details