3M 3M 4026 Off-White Foam Mounting Tape - 1 in Width x 1 in Length - 1/16 in Thick - 10225 70070017648

Description
3M 4026 off-white foam mounting tape comes in a 1 in width, 1 in length, uses an acrylic adhesive and is packaged 1 pack per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.
Description
3M 4026 off-white foam mounting tape comes in a 1 in width, 1 in length, uses an acrylic adhesive and is packaged 1 pack per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4026 Off-White Foam Mounting Tape - 1 in Width x 1 in Length - 1/16 in Thick - 10225 - 021200-10225 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4026 Off-White Foam Mounting Tape - 1 in Width x 1 in Length - 1/16 in Thick - 10225
021200-10225
3M 4026 Off-White Foam Mounting Tape - 1 in Width x 1 in Length - 1/16 in Thick - 10225 021200-10225
3M 4026 off-white foam mounting tape comes in a 1 in width, 1 in length, uses an acrylic adhesive and is packaged 1 pack per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

3M 4026 off-white foam mounting tape comes in a 1 in width, 1 in length, uses an acrylic adhesive and is packaged 1 pack per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-10225
Product Name 3M 4026 Off-White Foam Mounting Tape - 1 in Width x 1 in Length - 1/16 in Thick - 10225
Type Transfer
Color Off-White
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - POLY-DOT-.437 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details