3M Scotch 10457 multi-color electrical marking tape #35 comes in a 1/2 in width, 240 ft length, uses a rubber adhesive and is packaged 1 per pack. Can be used to a maximum temperature of +221 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This electrical marking tape #35 has a 7 mil thickness.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 051131-59073 |
| Product Name | 3M Scotch 10457 Multi-Color Electrical Marking Tape #35 - 1/2 in Width x 240 ft Length - 7 mil Thick - 59073 |
| Type | Electrical |