3M 3M 8153LE Clear Transfer Tape - 24 in Width x 36 in Length - 3.5 mil Thick - Polycoated Kraft Paper Liner - 37236 70016063615

Description
3M 8153LE clear transfer tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 100 per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.
Description
3M 8153LE clear transfer tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 100 per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 8153LE Clear Transfer Tape - 24 in Width x 36 in Length - 3.5 mil Thick - Polycoated Kraft Paper Liner - 37236 - 021200-37236 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8153LE Clear Transfer Tape - 24 in Width x 36 in Length - 3.5 mil Thick - Polycoated Kraft Paper Liner - 37236
021200-37236
3M 8153LE Clear Transfer Tape - 24 in Width x 36 in Length - 3.5 mil Thick - Polycoated Kraft Paper Liner - 37236 021200-37236
3M 8153LE clear transfer tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 100 per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

3M 8153LE clear transfer tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 100 per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-37236
Product Name 3M 8153LE Clear Transfer Tape - 24 in Width x 36 in Length - 3.5 mil Thick - Polycoated Kraft Paper Liner - 37236
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 19 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details