3M 3M 8132LE Clear Transfer Tape - 24 in Width x 36 in Length - 2 mil Thick - Polycoated Kraft Paper Liner - 37235 70016063607

Description
3M 8132LE clear transfer tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 100 sheets per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.
Description
3M 8132LE clear transfer tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 100 sheets per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 8132LE Clear Transfer Tape - 24 in Width x 36 in Length - 2 mil Thick - Polycoated Kraft Paper Liner - 37235 - 021200-37235 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8132LE Clear Transfer Tape - 24 in Width x 36 in Length - 2 mil Thick - Polycoated Kraft Paper Liner - 37235
021200-37235
3M 8132LE Clear Transfer Tape - 24 in Width x 36 in Length - 2 mil Thick - Polycoated Kraft Paper Liner - 37235 021200-37235
3M 8132LE clear transfer tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 100 sheets per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

3M 8132LE clear transfer tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 100 sheets per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-37235
Product Name 3M 8132LE Clear Transfer Tape - 24 in Width x 36 in Length - 2 mil Thick - Polycoated Kraft Paper Liner - 37235
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details