3M 3M 5498 Brown Slick Surface Tape - 1 1/2 in Width x 36 yd Length - 4 mil Thick - 38914 70016056924

Description
3M 5498 brown slick surface tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4 mil thickness.
Description
3M 5498 brown slick surface tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5498 Brown Slick Surface Tape - 1 1/2 in Width x 36 yd Length - 4 mil Thick - 38914 - 021200-38914 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5498 Brown Slick Surface Tape - 1 1/2 in Width x 36 yd Length - 4 mil Thick - 38914
021200-38914
3M 5498 Brown Slick Surface Tape - 1 1/2 in Width x 36 yd Length - 4 mil Thick - 38914 021200-38914
3M 5498 brown slick surface tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4 mil thickness.

3M 5498 brown slick surface tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-38914
Product Name 3M 5498 Brown Slick Surface Tape - 1 1/2 in Width x 36 yd Length - 4 mil Thick - 38914
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

UHMW Polyethylene Tape - 403-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Polyethylene Tape
Thickness 0.0083 inches (0.2108 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details