3M 3M 361 White Cloth Tape - 2 1/2 in Width x 60 yd Length - 7.5 mil Thick - 38773 70016056684

Description
3M 361 white cloth tape comes in a 2 1/2 in width, 60 yd length, uses a silicone adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.
Description
3M 361 white cloth tape comes in a 2 1/2 in width, 60 yd length, uses a silicone adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M 361 White Cloth Tape - 2 1/2 in Width x 60 yd Length - 7.5 mil Thick - 38773 - 021200-38773 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 361 White Cloth Tape - 2 1/2 in Width x 60 yd Length - 7.5 mil Thick - 38773
021200-38773
3M 361 White Cloth Tape - 2 1/2 in Width x 60 yd Length - 7.5 mil Thick - 38773 021200-38773
3M 361 white cloth tape comes in a 2 1/2 in width, 60 yd length, uses a silicone adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.

3M 361 white cloth tape comes in a 2 1/2 in width, 60 yd length, uses a silicone adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-38773
Product Name 3M 361 White Cloth Tape - 2 1/2 in Width x 60 yd Length - 7.5 mil Thick - 38773
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details