3M 3M 5421 Clear Slick Surface Tape - 1/4 in Width x 18 yd Length - 6.7 mil Thick - 26745 70016055413

Description
3M 5421 clear slick surface tape comes in a 1/4 in width, 18 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.
Description
3M 5421 clear slick surface tape comes in a 1/4 in width, 18 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5421 Clear Slick Surface Tape - 1/4 in Width x 18 yd Length - 6.7 mil Thick - 26745 - 021200-26745 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5421 Clear Slick Surface Tape - 1/4 in Width x 18 yd Length - 6.7 mil Thick - 26745
021200-26745
3M 5421 Clear Slick Surface Tape - 1/4 in Width x 18 yd Length - 6.7 mil Thick - 26745 021200-26745
3M 5421 clear slick surface tape comes in a 1/4 in width, 18 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

3M 5421 clear slick surface tape comes in a 1/4 in width, 18 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-26745
Product Name 3M 5421 Clear Slick Surface Tape - 1/4 in Width x 18 yd Length - 6.7 mil Thick - 26745
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details