3M 3M Kapton 5413 Amber Insulating Tape - 7/8 in Width x 36 yd Length - 2.7 mil Thick - Electrically & Thermally Insulating - 26391 70016055272

Description
3M Kapton 5413 amber insulating tape comes in a 7/8 in width, 36 yd length, uses a silicone adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -100 F to +500 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Kapton 5413 insulating tape can be stretched 62 % for breaking. Provides a tensile strength of 33 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically & thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL 510.
Description
3M Kapton 5413 amber insulating tape comes in a 7/8 in width, 36 yd length, uses a silicone adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -100 F to +500 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Kapton 5413 insulating tape can be stretched 62 % for breaking. Provides a tensile strength of 33 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically & thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M Kapton 5413 Amber Insulating Tape - 7/8 in Width x 36 yd Length - 2.7 mil Thick - Electrically & Thermally Insulating - 26391 - 021200-26391 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Kapton 5413 Amber Insulating Tape - 7/8 in Width x 36 yd Length - 2.7 mil Thick - Electrically & Thermally Insulating - 26391
021200-26391
3M Kapton 5413 Amber Insulating Tape - 7/8 in Width x 36 yd Length - 2.7 mil Thick - Electrically & Thermally Insulating - 26391 021200-26391
3M Kapton 5413 amber insulating tape comes in a 7/8 in width, 36 yd length, uses a silicone adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -100 F to +500 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Kapton 5413 insulating tape can be stretched 62 % for breaking. Provides a tensile strength of 33 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically & thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL 510.

3M Kapton 5413 amber insulating tape comes in a 7/8 in width, 36 yd length, uses a silicone adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -100 F to +500 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Kapton 5413 insulating tape can be stretched 62 % for breaking. Provides a tensile strength of 33 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically & thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-26391
Product Name 3M Kapton 5413 Amber Insulating Tape - 7/8 in Width x 36 yd Length - 2.7 mil Thick - Electrically & Thermally Insulating - 26391
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Electrically Conductive Double-Sided Tape - 9701-50 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Adhesive Non-Woven
Thickness 0.0020 inches (0.0508 mm)
View Details
Electrical Tapes - 2231073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Grey
Backing Material Polyvinyl Chloride; Plastic / Polymer
Width 0.7480 inches (19 mm)
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details