3M 3M 5451 Brown Slick Surface Tape - 1 1/4 in Width x 36 yd Length - 5.3 mil Thick - 26371 70016055264

Description
3M 5451 brown slick surface tape comes in a 1 1/4 in width, 36 yd length, uses a silicone adhesive and is packaged 39 rolls per pack. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 5.3 mil thickness.
Description
3M 5451 brown slick surface tape comes in a 1 1/4 in width, 36 yd length, uses a silicone adhesive and is packaged 39 rolls per pack. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 5.3 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5451 Brown Slick Surface Tape - 1 1/4 in Width x 36 yd Length - 5.3 mil Thick - 26371 - 021200-26371 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5451 Brown Slick Surface Tape - 1 1/4 in Width x 36 yd Length - 5.3 mil Thick - 26371
021200-26371
3M 5451 Brown Slick Surface Tape - 1 1/4 in Width x 36 yd Length - 5.3 mil Thick - 26371 021200-26371
3M 5451 brown slick surface tape comes in a 1 1/4 in width, 36 yd length, uses a silicone adhesive and is packaged 39 rolls per pack. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 5.3 mil thickness.

3M 5451 brown slick surface tape comes in a 1 1/4 in width, 36 yd length, uses a silicone adhesive and is packaged 39 rolls per pack. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 5.3 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-26371
Product Name 3M 5451 Brown Slick Surface Tape - 1 1/4 in Width x 36 yd Length - 5.3 mil Thick - 26371
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Flame Retardant Transfer Tape - 1922FR - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0018 inches (0.0457 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details