3M 3M Kapton 5413 Amber Insulating Tape - 5/8 in Width x 36 yd Length - 2.7 mil Thick - Electrically & Thermally Insulating - 23201 70016054689

Description
3M Kapton 5413 amber insulating tape comes in a 5/8 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -100 F to +500 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Kapton 5413 insulating tape can be stretched 62 % for breaking. Provides a tensile strength of 33 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically & thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL 510.
Description
3M Kapton 5413 amber insulating tape comes in a 5/8 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -100 F to +500 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Kapton 5413 insulating tape can be stretched 62 % for breaking. Provides a tensile strength of 33 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically & thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M Kapton 5413 Amber Insulating Tape - 5/8 in Width x 36 yd Length - 2.7 mil Thick - Electrically & Thermally Insulating - 23201 - 021200-23201 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Kapton 5413 Amber Insulating Tape - 5/8 in Width x 36 yd Length - 2.7 mil Thick - Electrically & Thermally Insulating - 23201
021200-23201
3M Kapton 5413 Amber Insulating Tape - 5/8 in Width x 36 yd Length - 2.7 mil Thick - Electrically & Thermally Insulating - 23201 021200-23201
3M Kapton 5413 amber insulating tape comes in a 5/8 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -100 F to +500 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Kapton 5413 insulating tape can be stretched 62 % for breaking. Provides a tensile strength of 33 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically & thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL 510.

3M Kapton 5413 amber insulating tape comes in a 5/8 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -100 F to +500 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Kapton 5413 insulating tape can be stretched 62 % for breaking. Provides a tensile strength of 33 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically & thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-23201
Product Name 3M Kapton 5413 Amber Insulating Tape - 5/8 in Width x 36 yd Length - 2.7 mil Thick - Electrically & Thermally Insulating - 23201
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 218631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Red
Width 0.3150 inches (8 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details