3M 3M 5480 Gray Slick Surface Tape - 1 in Width x 36 yd Length - 3.8 mil Thick - 16166 70016054382

Description
3M 5480 gray slick surface tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.8 mil thickness.
Description
3M 5480 gray slick surface tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.8 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5480 Gray Slick Surface Tape - 1 in Width x 36 yd Length - 3.8 mil Thick - 16166 - 021200-16166 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5480 Gray Slick Surface Tape - 1 in Width x 36 yd Length - 3.8 mil Thick - 16166
021200-16166
3M 5480 Gray Slick Surface Tape - 1 in Width x 36 yd Length - 3.8 mil Thick - 16166 021200-16166
3M 5480 gray slick surface tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.8 mil thickness.

3M 5480 gray slick surface tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.8 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-16166
Product Name 3M 5480 Gray Slick Surface Tape - 1 in Width x 36 yd Length - 3.8 mil Thick - 16166
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyester High Temperature Masking Discs - POLY-DOT-3.250 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details