3M 3M 5481 Gray Slick Surface Tape - 1/2 in Width x 36 yd Length - 6.8 mil Thick - 16940 70016054325

Description
3M 5481 gray slick surface tape comes in a 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 49 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.8 mil thickness.
Description
3M 5481 gray slick surface tape comes in a 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 49 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.8 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5481 Gray Slick Surface Tape - 1/2 in Width x 36 yd Length - 6.8 mil Thick - 16940 - 021200-16940 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5481 Gray Slick Surface Tape - 1/2 in Width x 36 yd Length - 6.8 mil Thick - 16940
021200-16940
3M 5481 Gray Slick Surface Tape - 1/2 in Width x 36 yd Length - 6.8 mil Thick - 16940 021200-16940
3M 5481 gray slick surface tape comes in a 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 49 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.8 mil thickness.

3M 5481 gray slick surface tape comes in a 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 49 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.8 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-16940
Product Name 3M 5481 Gray Slick Surface Tape - 1/2 in Width x 36 yd Length - 6.8 mil Thick - 16940
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details