3M 3M 5490 Gray Slick Surface Tape - 3/4 in Width x 36 yd Length - 3.5 mil Thick - 05875 70016054242

Description
3M 5490 gray slick surface tape comes in a 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.
Description
3M 5490 gray slick surface tape comes in a 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5490 Gray Slick Surface Tape - 3/4 in Width x 36 yd Length - 3.5 mil Thick - 05875 - 021200-05875 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5490 Gray Slick Surface Tape - 3/4 in Width x 36 yd Length - 3.5 mil Thick - 05875
021200-05875
3M 5490 Gray Slick Surface Tape - 3/4 in Width x 36 yd Length - 3.5 mil Thick - 05875 021200-05875
3M 5490 gray slick surface tape comes in a 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

3M 5490 gray slick surface tape comes in a 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-05875
Product Name 3M 5490 Gray Slick Surface Tape - 3/4 in Width x 36 yd Length - 3.5 mil Thick - 05875
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

UHMW Polyethylene Film - 403-20 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Polyethylene Film
Thickness 0.0253 inches (0.6426 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details