3M 3M 5423 Clear Slick Surface Tape - 3/8 in Width x 18 yd Length - 11.7 mil Thick - 30248 70016048988

Description
3M 5423 clear slick surface tape comes in a 3/8 in width, 18 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.
Description
3M 5423 clear slick surface tape comes in a 3/8 in width, 18 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5423 Clear Slick Surface Tape - 3/8 in Width x 18 yd Length - 11.7 mil Thick - 30248 - 021200-30248 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5423 Clear Slick Surface Tape - 3/8 in Width x 18 yd Length - 11.7 mil Thick - 30248
021200-30248
3M 5423 Clear Slick Surface Tape - 3/8 in Width x 18 yd Length - 11.7 mil Thick - 30248 021200-30248
3M 5423 clear slick surface tape comes in a 3/8 in width, 18 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.

3M 5423 clear slick surface tape comes in a 3/8 in width, 18 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-30248
Product Name 3M 5423 Clear Slick Surface Tape - 3/8 in Width x 18 yd Length - 11.7 mil Thick - 30248
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details