3M 3M Kapton 5413 Amber Insulating Tape - 9/32 in Width x 36 yd Length - 2.7 mil Thick - Electrically & Thermally Insulating - 30127 70016048533

Description
3M Kapton 5413 amber insulating tape comes in a 9/32 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -100 F to +500 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Kapton 5413 insulating tape can be stretched 62 % for breaking. Provides a tensile strength of 33 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically & thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL 510.
Description
3M Kapton 5413 amber insulating tape comes in a 9/32 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -100 F to +500 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Kapton 5413 insulating tape can be stretched 62 % for breaking. Provides a tensile strength of 33 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically & thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M Kapton 5413 Amber Insulating Tape - 9/32 in Width x 36 yd Length - 2.7 mil Thick - Electrically & Thermally Insulating - 30127 - 021200-30127 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Kapton 5413 Amber Insulating Tape - 9/32 in Width x 36 yd Length - 2.7 mil Thick - Electrically & Thermally Insulating - 30127
021200-30127
3M Kapton 5413 Amber Insulating Tape - 9/32 in Width x 36 yd Length - 2.7 mil Thick - Electrically & Thermally Insulating - 30127 021200-30127
3M Kapton 5413 amber insulating tape comes in a 9/32 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -100 F to +500 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Kapton 5413 insulating tape can be stretched 62 % for breaking. Provides a tensile strength of 33 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically & thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL 510.

3M Kapton 5413 amber insulating tape comes in a 9/32 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -100 F to +500 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Kapton 5413 insulating tape can be stretched 62 % for breaking. Provides a tensile strength of 33 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically & thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-30127
Product Name 3M Kapton 5413 Amber Insulating Tape - 9/32 in Width x 36 yd Length - 2.7 mil Thick - Electrically & Thermally Insulating - 30127
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Conductive Adhesive Transfer - U477 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 2.5 lbs/in (4.38 N/cm)
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PPS; Plastic / Polymer
Adhesive Polyester type
View Details
Electrical Tapes - 4089495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Yellow
Backing Material Polyester; Polyester
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details