3M 3M 5421 Clear Slick Surface Tape - 1 1/4 in Width x 18 yd Length - 6.7 mil Thick - 73598 70016048293

Description
3M 5421 clear slick surface tape comes in a 1 1/4 in width, 18 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.
Description
3M 5421 clear slick surface tape comes in a 1 1/4 in width, 18 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5421 Clear Slick Surface Tape - 1 1/4 in Width x 18 yd Length - 6.7 mil Thick - 73598 - 021200-73598 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5421 Clear Slick Surface Tape - 1 1/4 in Width x 18 yd Length - 6.7 mil Thick - 73598
021200-73598
3M 5421 Clear Slick Surface Tape - 1 1/4 in Width x 18 yd Length - 6.7 mil Thick - 73598 021200-73598
3M 5421 clear slick surface tape comes in a 1 1/4 in width, 18 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

3M 5421 clear slick surface tape comes in a 1 1/4 in width, 18 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-73598
Product Name 3M 5421 Clear Slick Surface Tape - 1 1/4 in Width x 18 yd Length - 6.7 mil Thick - 73598
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Nuclear Grade Duct Tape - 226 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details