3M 3M 5453 Brown Slick Surface Tape - 2 3/4 in Width x 36 yd Length - 8.3 mil Thick - 73572 70016048145

Description
3M 5453 brown slick surface tape comes in a 2 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 175 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 8.3 mil thickness.
Description
3M 5453 brown slick surface tape comes in a 2 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 175 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 8.3 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5453 Brown Slick Surface Tape - 2 3/4 in Width x 36 yd Length - 8.3 mil Thick - 73572 - 021200-73572 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5453 Brown Slick Surface Tape - 2 3/4 in Width x 36 yd Length - 8.3 mil Thick - 73572
021200-73572
3M 5453 Brown Slick Surface Tape - 2 3/4 in Width x 36 yd Length - 8.3 mil Thick - 73572 021200-73572
3M 5453 brown slick surface tape comes in a 2 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 175 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 8.3 mil thickness.

3M 5453 brown slick surface tape comes in a 2 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 175 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 8.3 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-73572
Product Name 3M 5453 Brown Slick Surface Tape - 2 3/4 in Width x 36 yd Length - 8.3 mil Thick - 73572
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details
PTFE Tpae series - Sinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details