3M 3M 9483 Clear Surface Protective Film/Tape - 48 in Width x 60 ft Length - 46013 70016047733

Description
3M 9483 clear surface protective film/tape comes in a 48 in width, 60 ft length and is packaged 1 roll per case. Can be used to a maximum temperature of +60 F.
Description
3M 9483 clear surface protective film/tape comes in a 48 in width, 60 ft length and is packaged 1 roll per case. Can be used to a maximum temperature of +60 F.

Suppliers

Company
Product
Description
Supplier Links
3M 9483 Clear Surface Protective Film/Tape - 48 in Width x 60 ft Length - 46013 - 021200-46013 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9483 Clear Surface Protective Film/Tape - 48 in Width x 60 ft Length - 46013
021200-46013
3M 9483 Clear Surface Protective Film/Tape - 48 in Width x 60 ft Length - 46013 021200-46013
3M 9483 clear surface protective film/tape comes in a 48 in width, 60 ft length and is packaged 1 roll per case. Can be used to a maximum temperature of +60 F.

3M 9483 clear surface protective film/tape comes in a 48 in width, 60 ft length and is packaged 1 roll per case. Can be used to a maximum temperature of +60 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-46013
Product Name 3M 9483 Clear Surface Protective Film/Tape - 48 in Width x 60 ft Length - 46013
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Skived PTFE Tape - 215-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0045 inches (0.1143 mm)
Adhesive PTFE - Skived
View Details