3M 3M 9500PC Clear Bonding Tape - 3/4 in Width x 3 yd Length - 6 mil Thick - Kraft Paper Liner - 67797 70016041173

Description
3M 9500PC clear bonding tape comes in a 3/4 in width, 3 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9500PC clear bonding tape comes in a 3/4 in width, 3 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9500PC Clear Bonding Tape - 3/4 in Width x 3 yd Length - 6 mil Thick - Kraft Paper Liner - 67797 - 021200-67797 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9500PC Clear Bonding Tape - 3/4 in Width x 3 yd Length - 6 mil Thick - Kraft Paper Liner - 67797
021200-67797
3M 9500PC Clear Bonding Tape - 3/4 in Width x 3 yd Length - 6 mil Thick - Kraft Paper Liner - 67797 021200-67797
3M 9500PC clear bonding tape comes in a 3/4 in width, 3 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9500PC clear bonding tape comes in a 3/4 in width, 3 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-67797
Product Name 3M 9500PC Clear Bonding Tape - 3/4 in Width x 3 yd Length - 6 mil Thick - Kraft Paper Liner - 67797
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Foil/Scrim/Kraft (FSK) Tape - 338 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0080 inches (0.2032 mm)
Adhesive Aluminum
View Details
Double Sided Tapes - 468425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Features Transparent
Color Transparent
View Details