3M 3M 5423 Clear Slick Surface Tape - 3 in Width x 18 yd Length - 11.7 mil Thick - 11992 70016040381

Description
3M 5423 clear slick surface tape comes in a 3 in width, 18 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.
Description
3M 5423 clear slick surface tape comes in a 3 in width, 18 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5423 Clear Slick Surface Tape - 3 in Width x 18 yd Length - 11.7 mil Thick - 11992 - 021200-11992 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5423 Clear Slick Surface Tape - 3 in Width x 18 yd Length - 11.7 mil Thick - 11992
021200-11992
3M 5423 Clear Slick Surface Tape - 3 in Width x 18 yd Length - 11.7 mil Thick - 11992 021200-11992
3M 5423 clear slick surface tape comes in a 3 in width, 18 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.

3M 5423 clear slick surface tape comes in a 3 in width, 18 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-11992
Product Name 3M 5423 Clear Slick Surface Tape - 3 in Width x 18 yd Length - 11.7 mil Thick - 11992
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyester
View Details