3M 5423 clear slick surface tape comes in a 1 in width, 18 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 021200-07577 |
| Product Name | 3M 5423 Clear Slick Surface Tape - 1 in Width x 18 yd Length - 11.7 mil Thick - 07577 |
| Color | Clear |