3M 3M 5423 Clear Slick Surface Tape - 1/2 in Width x 18 yd Length - 11.7 mil Thick - 11990 70016040282

Description
3M 5423 clear slick surface tape comes in a 1/2 in width, 18 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.
Description
3M 5423 clear slick surface tape comes in a 1/2 in width, 18 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5423 Clear Slick Surface Tape - 1/2 in Width x 18 yd Length - 11.7 mil Thick - 11990 - 021200-11990 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5423 Clear Slick Surface Tape - 1/2 in Width x 18 yd Length - 11.7 mil Thick - 11990
021200-11990
3M 5423 Clear Slick Surface Tape - 1/2 in Width x 18 yd Length - 11.7 mil Thick - 11990 021200-11990
3M 5423 clear slick surface tape comes in a 1/2 in width, 18 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.

3M 5423 clear slick surface tape comes in a 1/2 in width, 18 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-11990
Product Name 3M 5423 Clear Slick Surface Tape - 1/2 in Width x 18 yd Length - 11.7 mil Thick - 11990
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details