3M 3M 361 White Cloth Tape - 3/4 in Width x 60 yd Length - 7.5 mil Thick - 07117 70016040233

Description
3M 361 white cloth tape comes in a 3/4 in width, 60 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.
Description
3M 361 white cloth tape comes in a 3/4 in width, 60 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M 361 White Cloth Tape - 3/4 in Width x 60 yd Length - 7.5 mil Thick - 07117 - 021200-07117 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 361 White Cloth Tape - 3/4 in Width x 60 yd Length - 7.5 mil Thick - 07117
021200-07117
3M 361 White Cloth Tape - 3/4 in Width x 60 yd Length - 7.5 mil Thick - 07117 021200-07117
3M 361 white cloth tape comes in a 3/4 in width, 60 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.

3M 361 white cloth tape comes in a 3/4 in width, 60 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-07117
Product Name 3M 361 White Cloth Tape - 3/4 in Width x 60 yd Length - 7.5 mil Thick - 07117
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Discs - 13 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details