3M 3M 7953MP Clear Bonding Tape - 24 in Width x 36 in Length - 7.5 mil Thick - Kraft Paper Liner - 68292 70016040043

Description
3M 7953MP clear bonding tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 100 sheets per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 7.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 7953MP clear bonding tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 100 sheets per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 7.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 7953MP Clear Bonding Tape - 24 in Width x 36 in Length - 7.5 mil Thick - Kraft Paper Liner - 68292 - 021200-68292 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 7953MP Clear Bonding Tape - 24 in Width x 36 in Length - 7.5 mil Thick - Kraft Paper Liner - 68292
021200-68292
3M 7953MP Clear Bonding Tape - 24 in Width x 36 in Length - 7.5 mil Thick - Kraft Paper Liner - 68292 021200-68292
3M 7953MP clear bonding tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 100 sheets per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 7.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 7953MP clear bonding tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 100 sheets per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 7.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-68292
Product Name 3M 7953MP Clear Bonding Tape - 24 in Width x 36 in Length - 7.5 mil Thick - Kraft Paper Liner - 68292
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 2231079 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Red
Width 0.5906 inches (15 mm)
View Details
4 Mil Double Sided Black High Performance Tape - 61765 - Budnick Converting, Inc.
Specs
Type Adhesive; Double- Sided
Thickness 0.0039 inches (0.1001 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details