3M 3M 7655MP Clear Transfer Tape - 24 in Width x 36 in Length - 5 mil Thick - Polycoated Kraft Paper Liner - 18410 70016034699

Description
3M 7655MP clear transfer tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 100 sheets per box. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.
Description
3M 7655MP clear transfer tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 100 sheets per box. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 7655MP Clear Transfer Tape - 24 in Width x 36 in Length - 5 mil Thick - Polycoated Kraft Paper Liner - 18410 - 021200-18410 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 7655MP Clear Transfer Tape - 24 in Width x 36 in Length - 5 mil Thick - Polycoated Kraft Paper Liner - 18410
021200-18410
3M 7655MP Clear Transfer Tape - 24 in Width x 36 in Length - 5 mil Thick - Polycoated Kraft Paper Liner - 18410 021200-18410
3M 7655MP clear transfer tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 100 sheets per box. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

3M 7655MP clear transfer tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 100 sheets per box. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-18410
Product Name 3M 7655MP Clear Transfer Tape - 24 in Width x 36 in Length - 5 mil Thick - Polycoated Kraft Paper Liner - 18410
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Foam Tapes - 1612923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.9843 inches (25 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details