3M 3M 616 Red Splicing & Core Starting Tape - 3/8 in Width x 72 yd Length - 2.4 mil Thick - 07305 70016012786

Description
3M 616 red splicing & core starting tape comes in a 3/8 in width, 72 yd length, uses a rubber adhesive and is packaged 96 rolls per case. Provides a tensile strength of 29 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.4 mil thickness. This splicing & core starting tape meets the following standards: MIL-T-40620A.
Description
3M 616 red splicing & core starting tape comes in a 3/8 in width, 72 yd length, uses a rubber adhesive and is packaged 96 rolls per case. Provides a tensile strength of 29 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.4 mil thickness. This splicing & core starting tape meets the following standards: MIL-T-40620A.

Suppliers

Company
Product
Description
Supplier Links
3M 616 Red Splicing & Core Starting Tape - 3/8 in Width x 72 yd Length - 2.4 mil Thick - 07305 - 021200-07305 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 616 Red Splicing & Core Starting Tape - 3/8 in Width x 72 yd Length - 2.4 mil Thick - 07305
021200-07305
3M 616 Red Splicing & Core Starting Tape - 3/8 in Width x 72 yd Length - 2.4 mil Thick - 07305 021200-07305
3M 616 red splicing & core starting tape comes in a 3/8 in width, 72 yd length, uses a rubber adhesive and is packaged 96 rolls per case. Provides a tensile strength of 29 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.4 mil thickness. This splicing & core starting tape meets the following standards: MIL-T-40620A.

3M 616 red splicing & core starting tape comes in a 3/8 in width, 72 yd length, uses a rubber adhesive and is packaged 96 rolls per case. Provides a tensile strength of 29 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.4 mil thickness. This splicing & core starting tape meets the following standards: MIL-T-40620A.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-07305
Product Name 3M 616 Red Splicing & Core Starting Tape - 3/8 in Width x 72 yd Length - 2.4 mil Thick - 07305
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

2.5mil High Performance Acrylic Laminating Adhes. - 1902 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0025 inches (0.0635 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details