3M 3M 850 White Splicing & Core Starting Tape - 6 in Width x 72 yd Length - 1.9 mil Thick - 99922 70012502442

Description
3M 850 white splicing & core starting tape comes in a 6 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.
Description
3M 850 white splicing & core starting tape comes in a 6 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 850 White Splicing & Core Starting Tape - 6 in Width x 72 yd Length - 1.9 mil Thick - 99922 - 051128-99922 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 850 White Splicing & Core Starting Tape - 6 in Width x 72 yd Length - 1.9 mil Thick - 99922
051128-99922
3M 850 White Splicing & Core Starting Tape - 6 in Width x 72 yd Length - 1.9 mil Thick - 99922 051128-99922
3M 850 white splicing & core starting tape comes in a 6 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

3M 850 white splicing & core starting tape comes in a 6 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-99922
Product Name 3M 850 White Splicing & Core Starting Tape - 6 in Width x 72 yd Length - 1.9 mil Thick - 99922
Color White
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details