3M 3M 850 White Splicing & Core Starting Tape - 1/2 in Width x 250 yd Length - 1.9 mil Thick - 99921 70012502434

Description
3M 850 white splicing & core starting tape comes in a 1/2 in width, 250 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.
Description
3M 850 white splicing & core starting tape comes in a 1/2 in width, 250 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 850 White Splicing & Core Starting Tape - 1/2 in Width x 250 yd Length - 1.9 mil Thick - 99921 - 051128-99921 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 850 White Splicing & Core Starting Tape - 1/2 in Width x 250 yd Length - 1.9 mil Thick - 99921
051128-99921
3M 850 White Splicing & Core Starting Tape - 1/2 in Width x 250 yd Length - 1.9 mil Thick - 99921 051128-99921
3M 850 white splicing & core starting tape comes in a 1/2 in width, 250 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

3M 850 white splicing & core starting tape comes in a 1/2 in width, 250 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-99921
Product Name 3M 850 White Splicing & Core Starting Tape - 1/2 in Width x 250 yd Length - 1.9 mil Thick - 99921
Color White
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Discs - 25 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details