3M 3M 850 Black Splicing & Core Starting Tape - 48 in Width x 72 yd Length - 1.9 mil Thick - 99920 70012502426

Description
3M 850 black splicing & core starting tape comes in a 48 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.
Description
3M 850 black splicing & core starting tape comes in a 48 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 850 Black Splicing & Core Starting Tape - 48 in Width x 72 yd Length - 1.9 mil Thick - 99920 - 051128-99920 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 850 Black Splicing & Core Starting Tape - 48 in Width x 72 yd Length - 1.9 mil Thick - 99920
051128-99920
3M 850 Black Splicing & Core Starting Tape - 48 in Width x 72 yd Length - 1.9 mil Thick - 99920 051128-99920
3M 850 black splicing & core starting tape comes in a 48 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

3M 850 black splicing & core starting tape comes in a 48 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-99920
Product Name 3M 850 Black Splicing & Core Starting Tape - 48 in Width x 72 yd Length - 1.9 mil Thick - 99920
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 22 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details