SCS Moisture Barrier Bag SCC Dri-Shield 2000 (Size 12 x 16) 7001216

Description
SCC Dri-Shield moisture barrier bags satisfy many dry packing applications and provide the same static control benefits as static shielding bags. Moisture barrier bags work by enclosing a device with a metal shield that has a high resistance to moisture vapor permeation. Dry devices are placed inside this shield, and the moisture laden air is evacuated. Desiccant filled pouches scavenge the remaining moisture from the bag's interior. Strong, Lightweight, Heat Sealable, Suitable for Vacuum Packaging Static Safe: Dissipative Inner and Outer Surfaces Used for Packaging SMDs in Trays, Shipping Tubes, Tape and Reels Bags Are Printed with ESD Warning Symbol and Lot Coded for QC Traceability Meet or Exceed Requirements of: ANSI/ESD S-20.20, MIL-PRF-81705D, ANSI/ESD S-541
Description
SCC Dri-Shield moisture barrier bags satisfy many dry packing applications and provide the same static control benefits as static shielding bags. Moisture barrier bags work by enclosing a device with a metal shield that has a high resistance to moisture vapor permeation. Dry devices are placed inside this shield, and the moisture laden air is evacuated. Desiccant filled pouches scavenge the remaining moisture from the bag's interior. Strong, Lightweight, Heat Sealable, Suitable for Vacuum Packaging Static Safe: Dissipative Inner and Outer Surfaces Used for Packaging SMDs in Trays, Shipping Tubes, Tape and Reels Bags Are Printed with ESD Warning Symbol and Lot Coded for QC Traceability Meet or Exceed Requirements of: ANSI/ESD S-20.20, MIL-PRF-81705D, ANSI/ESD S-541

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag SCC Dri-Shield 2000 (Size 12 x 16) - 70112708 - Allied Electronics, Inc.
Fort Worth, TX, USA
Moisture Barrier Bag SCC Dri-Shield 2000 (Size 12 x 16)
70112708
Moisture Barrier Bag SCC Dri-Shield 2000 (Size 12 x 16) 70112708
SCC Dri-Shield moisture barrier bags satisfy many dry packing applications and provide the same static control benefits as static shielding bags. Moisture barrier bags work by enclosing a device with a metal shield that has a high resistance to moisture vapor permeation. Dry devices are placed inside this shield, and the moisture laden air is evacuated. Desiccant filled pouches scavenge the remaining moisture from the bag's interior. Strong, Lightweight, Heat Sealable, Suitable for Vacuum Packaging Static Safe: Dissipative Inner and Outer Surfaces Used for Packaging SMDs in Trays, Shipping Tubes, Tape and Reels Bags Are Printed with ESD Warning Symbol and Lot Coded for QC Traceability Meet or Exceed Requirements of: ANSI/ESD S-20.20, MIL-PRF-81705D, ANSI/ESD S-541

SCC Dri-Shield moisture barrier bags satisfy many dry packing applications and provide the same static control benefits as static shielding bags. Moisture barrier bags work by enclosing a device with a metal shield that has a high resistance to moisture vapor permeation. Dry devices are placed inside this shield, and the moisture laden air is evacuated. Desiccant filled pouches scavenge the remaining moisture from the bag's interior.

  • Strong, Lightweight, Heat Sealable, Suitable for Vacuum Packaging
  • Static Safe: Dissipative Inner and Outer Surfaces
  • Used for Packaging SMDs in Trays, Shipping Tubes, Tape and Reels
  • Bags Are Printed with ESD Warning Symbol and Lot Coded for QC Traceability
  • Meet or Exceed Requirements of: ANSI/ESD S-20.20, MIL-PRF-81705D, ANSI/ESD S-541
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Containers
Product Number 70112708
Product Name Moisture Barrier Bag SCC Dri-Shield 2000 (Size 12 x 16)
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details