3M 3M 8429 Yellow Splicing & Core Starting Tape - 1 in Width x 72 yd Length - 3.2 mil Thick - 05764 70009350219

Description
3M 8429 yellow splicing & core starting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 54 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness.
Description
3M 8429 yellow splicing & core starting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 54 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 8429 Yellow Splicing & Core Starting Tape - 1 in Width x 72 yd Length - 3.2 mil Thick - 05764 - 021200-05764 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8429 Yellow Splicing & Core Starting Tape - 1 in Width x 72 yd Length - 3.2 mil Thick - 05764
021200-05764
3M 8429 Yellow Splicing & Core Starting Tape - 1 in Width x 72 yd Length - 3.2 mil Thick - 05764 021200-05764
3M 8429 yellow splicing & core starting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 54 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness.

3M 8429 yellow splicing & core starting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 54 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-05764
Product Name 3M 8429 Yellow Splicing & Core Starting Tape - 1 in Width x 72 yd Length - 3.2 mil Thick - 05764
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details