3M 3M 854 White Insulating Tape - 1 in Width x 72 yd Length - 2.7 mil Thick - Thermally Insulating - 05756 70009324016

Description
3M 854 white insulating tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 29 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.7 mil thickness.
Description
3M 854 white insulating tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 29 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 854 White Insulating Tape - 1 in Width x 72 yd Length - 2.7 mil Thick - Thermally Insulating - 05756 - 021200-05756 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 854 White Insulating Tape - 1 in Width x 72 yd Length - 2.7 mil Thick - Thermally Insulating - 05756
021200-05756
3M 854 White Insulating Tape - 1 in Width x 72 yd Length - 2.7 mil Thick - Thermally Insulating - 05756 021200-05756
3M 854 white insulating tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 29 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.7 mil thickness.

3M 854 white insulating tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 29 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-05756
Product Name 3M 854 White Insulating Tape - 1 in Width x 72 yd Length - 2.7 mil Thick - Thermally Insulating - 05756
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
PTFE Tpae series - e-PTFE 50 0.5 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
ESD Tapes - 468447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Orange
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details