3M 3M 8421 White Splicing & Core Starting Tape - 1/2 in Width x 72 yd Length - 2.5 mil Thick - 05752 70009272199

Description
3M 8421 white splicing & core starting tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness.
Description
3M 8421 white splicing & core starting tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 8421 White Splicing & Core Starting Tape - 1/2 in Width x 72 yd Length - 2.5 mil Thick - 05752 - 021200-05752 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8421 White Splicing & Core Starting Tape - 1/2 in Width x 72 yd Length - 2.5 mil Thick - 05752
021200-05752
3M 8421 White Splicing & Core Starting Tape - 1/2 in Width x 72 yd Length - 2.5 mil Thick - 05752 021200-05752
3M 8421 white splicing & core starting tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness.

3M 8421 white splicing & core starting tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-05752
Product Name 3M 8421 White Splicing & Core Starting Tape - 1/2 in Width x 72 yd Length - 2.5 mil Thick - 05752
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details