3M 3M 901 White Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 9 mil Thick - PVC Liner - 05694 70009042113

Description
3M 901 white splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 46 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PVC. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M 901 white splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 46 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PVC. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M 901 White Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 9 mil Thick - PVC Liner - 05694 - 021200-05694 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 901 White Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 9 mil Thick - PVC Liner - 05694
021200-05694
3M 901 White Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 9 mil Thick - PVC Liner - 05694 021200-05694
3M 901 white splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 46 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PVC. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M 901 white splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 46 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PVC. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-05694
Product Name 3M 901 White Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 9 mil Thick - PVC Liner - 05694
Color White
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.8740 inches (22.2 mm)
Carrier / Backing Polyester
View Details