3M 3M 838 White Surface Protective Film/Tape - 1 1/2 in Width x 72 yd Length - 3.4 mil Thick - 05685 70009025225

Description
3M 838 white surface protective film/tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M 838 white surface protective film/tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 838 White Surface Protective Film/Tape - 1 1/2 in Width x 72 yd Length - 3.4 mil Thick - 05685 - 021200-05685 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 838 White Surface Protective Film/Tape - 1 1/2 in Width x 72 yd Length - 3.4 mil Thick - 05685
021200-05685
3M 838 White Surface Protective Film/Tape - 1 1/2 in Width x 72 yd Length - 3.4 mil Thick - 05685 021200-05685
3M 838 white surface protective film/tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

3M 838 white surface protective film/tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-05685
Product Name 3M 838 White Surface Protective Film/Tape - 1 1/2 in Width x 72 yd Length - 3.4 mil Thick - 05685
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details
PTFE Tpae series - Sinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details