3M 3M Venture Tape VS716G Gray Double-Coated Foam Tape - 5/16 in Width x 4200 ft Length - 1/16 in Thick - 96628 70008930664

Description
3M Venture Tape VS716G gray double-coated foam tape comes in a 5/16 in width, 4200 ft length, uses a rubber adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This double-coated foam tape has a 1/16 in thickness.
Description
3M Venture Tape VS716G gray double-coated foam tape comes in a 5/16 in width, 4200 ft length, uses a rubber adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This double-coated foam tape has a 1/16 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape VS716G Gray Double-Coated Foam Tape - 5/16 in Width x 4200 ft Length - 1/16 in Thick - 96628 - 051128-96628 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape VS716G Gray Double-Coated Foam Tape - 5/16 in Width x 4200 ft Length - 1/16 in Thick - 96628
051128-96628
3M Venture Tape VS716G Gray Double-Coated Foam Tape - 5/16 in Width x 4200 ft Length - 1/16 in Thick - 96628 051128-96628
3M Venture Tape VS716G gray double-coated foam tape comes in a 5/16 in width, 4200 ft length, uses a rubber adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This double-coated foam tape has a 1/16 in thickness.

3M Venture Tape VS716G gray double-coated foam tape comes in a 5/16 in width, 4200 ft length, uses a rubber adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This double-coated foam tape has a 1/16 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-96628
Product Name 3M Venture Tape VS716G Gray Double-Coated Foam Tape - 5/16 in Width x 4200 ft Length - 1/16 in Thick - 96628
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details