3M 3M Venture Tape 960G White Transfer Tape - 810 mm Width x 274 m Length - Bidirectional Woven Copolymer Film Liner - 96570 70008929765

Description
3M Venture Tape 960G white transfer tape comes in a 810 mm width, 274 m length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.
Description
3M Venture Tape 960G white transfer tape comes in a 810 mm width, 274 m length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 960G White Transfer Tape - 810 mm Width x 274 m Length - Bidirectional Woven Copolymer Film Liner - 96570 - 051128-96570 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 960G White Transfer Tape - 810 mm Width x 274 m Length - Bidirectional Woven Copolymer Film Liner - 96570
051128-96570
3M Venture Tape 960G White Transfer Tape - 810 mm Width x 274 m Length - Bidirectional Woven Copolymer Film Liner - 96570 051128-96570
3M Venture Tape 960G white transfer tape comes in a 810 mm width, 274 m length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.

3M Venture Tape 960G white transfer tape comes in a 810 mm width, 274 m length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-96570
Product Name 3M Venture Tape 960G White Transfer Tape - 810 mm Width x 274 m Length - Bidirectional Woven Copolymer Film Liner - 96570
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Colored Paper Tape - 256 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Colored Paper Tape
Thickness 0.0067 inches (0.1702 mm)
Adhesive Flatback Paper
View Details