3M 3M Venture Tape 960G White Transfer Tape - 50 in Width x 986 ft Length - Bidirectional Woven Copolymer Film Liner - 96429 70008925391

Description
3M Venture Tape 960G white transfer tape comes in a 50 in width, 986 ft length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.
Description
3M Venture Tape 960G white transfer tape comes in a 50 in width, 986 ft length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 960G White Transfer Tape - 50 in Width x 986 ft Length - Bidirectional Woven Copolymer Film Liner - 96429 - 051128-96429 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 960G White Transfer Tape - 50 in Width x 986 ft Length - Bidirectional Woven Copolymer Film Liner - 96429
051128-96429
3M Venture Tape 960G White Transfer Tape - 50 in Width x 986 ft Length - Bidirectional Woven Copolymer Film Liner - 96429 051128-96429
3M Venture Tape 960G white transfer tape comes in a 50 in width, 986 ft length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.

3M Venture Tape 960G white transfer tape comes in a 50 in width, 986 ft length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of bidirectional woven copolymer film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-96429
Product Name 3M Venture Tape 960G White Transfer Tape - 50 in Width x 986 ft Length - Bidirectional Woven Copolymer Film Liner - 96429
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details